TFC Ltd. Datasheets for Industrial Pins
Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins.
Industrial Pins: Learn more
| Product Name | Notes |
|---|---|
| Dimensions: Inches Material: C1022 Premium Steel Finish: Self finish | |
| Dimensions: Inches Material: C1022 Premium Steel Finish: Zinc Plated | |
| Dimensions: mm Material: C1022 Premium Steel Finish: Self Finish | |
| Hardened & Ground Dowel Pins Metric and Imperial sizes Finish Self Colour Stainless Steel available on request | |
| Product: Clevis Pin Size Range: On application | |
| Product: Cotter Pin Standard: DIN 94 Size Range: M1.6 - M10 DIA | |
| Standard: DIN 1481 Size Range: M1.5 - M16 DIA Other Sizes available. Please contact the sales department for further details. | |
| Standard: DIN 1 Size Range: M3 - M12 DIA | |
| Standard: DIN 7343 DIN 7344 Size range: 1 - 20 MM DIA 1/32 - 3/4 DIA | |
| Type SCH pins provide a strong flush head assembly in material as thin as 1.0mm (.040in.) with high torque-out and push-out performance. Material: SCH - Carbon steel, heat-treated SCHN -... |