TFC Ltd. Datasheets for Abrasive Belts
Abrasive belts consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing.
Abrasive Belts: Learn more
| Product Name | Notes |
|---|---|
| Aluminium Oxide – For Metal Size: 28 x 533 – 150 x 2600mm Grit Range: 16 – 360 Aluminium Zirconia – For Metal Size: 50 x 2000 – 150 x... | |
| Material: Aluminium Oxide Size: 150 x 2000mm - 200 x 300mm Grit Range: 16 - 800 | |
| Material: Aluminium Oxide Size: 6mm x 610mm – 20mm x 520mm Grit Range: 40 - 120 | |
| Material: Zirconium Size: 6 x 610 - 20 x 520mm Grit Range: 40 - 320 |