TFC Ltd. Self Clinch Flush Nuts Self Clinch Flush Nuts

Description
SCFL Self-clinching Nuts provide strong load-bearing threads whilst fitting flush into the material. Material: 300 Series Stainless Steel Finish: Passivated (ASTM A380) Thread: 6H ISO Metric IMperial Class 2B, MIL-S-7742 Use in: Materials with Rockwell Hardness B-70 or less
Description
SCFL Self-clinching Nuts provide strong load-bearing threads whilst fitting flush into the material. Material: 300 Series Stainless Steel Finish: Passivated (ASTM A380) Thread: 6H ISO Metric IMperial Class 2B, MIL-S-7742 Use in: Materials with Rockwell Hardness B-70 or less

Suppliers

Company
Product
Description
Supplier Links
Self Clinch Flush Nuts - Self Clinch Flush Nuts - TFC Ltd.
Heathfield, United Kingdom
Self Clinch Flush Nuts
Self Clinch Flush Nuts
Self Clinch Flush Nuts Self Clinch Flush Nuts
SCFL Self-clinching Nuts provide strong load-bearing threads whilst fitting flush into the material. Material: 300 Series Stainless Steel Finish: Passivated (ASTM A380) Thread: 6H ISO Metric IMperial Class 2B, MIL-S-7742 Use in: Materials with Rockwell Hardness B-70 or less

SCFL Self-clinching Nuts provide strong load-bearing threads whilst fitting flush into the material.
Material:

300 Series Stainless Steel


Finish:

Passivated (ASTM A380)


Thread:

6H ISO Metric IMperial Class 2B, MIL-S-7742


Use in:

Materials with Rockwell Hardness B-70 or less

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nuts
Product Number Self Clinch Flush Nuts
Product Name Self Clinch Flush Nuts
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Clinch Nuts - F-M5-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M5; M5 x 0.8
Material Stainless Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
5.5mm Across Flats, 2.4 Thick, M3 Thread, Alloy Steel Hexagonal Nut - MD0934MQO030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M3
Material Steel
View Details