TFC Ltd. Datasheets for Bolts
A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more
| Product Name | Notes |
|---|---|
| Dimensions: Inches Material: Grade R Finish: Self Colour | |
| Dimensions: Inches Material: Grade R Finish: Self Colour BS: 1083 ANSI: B18.2.1 | |
| Dimensions: Inches Material: Grade S Finish: Self Colour BS: 1768 ANSI: B18.2.1 | |
| Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour DIN 931 ISO: 4014 ANSI: B18.2.3.1M | |
| Dimensions: mm Material: Grade 10.9 Finish: Zinc & Clear / Self Colour DIN 931 ISO: 4014 ANSI: B18.3.1M | |
| Dimensions: mm Material: Grade 8.8 Galvanised Finish: Self Colour DIN 931 | |
| Dimensions: mm Material: Grade 8.8 Finish: Self Colour DIN 960 ISO: 8765 | |
| Dimensions: mm Material: Steel Finish: Zinc & Clear | |
| Metric - dimensions in millimeters Material: Grade 8.8 Finishes: Zinc & Clear, Self Colour DIN 931 ISO: 4014 ANSI: B18.2.3.1M | |
| SSPRB rivet bolts provide a blind fastening into tubes etc, giving a strong male thread. Material: Steel Finish: Zinc plated | |
| UNC - dimensions in inches Material: Grade S Finishes: Self-Colour BS 1768 ANSI B18.2.1 | |
| A Through Bolt is a torque controlled anchor, where the hole size is the same as the bolt All our Through Bolts are packed with nut and washer pre-assembled | |
| A4-316 Stainless Steel for maximum corrosion resistance, ideal in marine or coastal conditions All our Through Bolts are packed with nut and washer pre-assembled | |
| Hot Dip Galvanised coating to over 40 microns for increased corrosion protection Stainless Steel clips to reduce loss of protection when setting A Through Bolt is a torque controlled anchor,... |