TFC Ltd. Rivet Bushes, Hexagon Rivet Bushes, Hexagon

Description
Rivet bushes provide high torque fasteneings into thin sheet metals by peening the bush shank over the sheet metal which also gives a very high pull-out performance. Material: Mild steel To specify: SHFRH - M3 x 16swg - S
Description
Rivet bushes provide high torque fasteneings into thin sheet metals by peening the bush shank over the sheet metal which also gives a very high pull-out performance. Material: Mild steel To specify: SHFRH - M3 x 16swg - S

Suppliers

Company
Product
Description
Supplier Links
Rivet Bushes, Hexagon - Rivet Bushes, Hexagon - TFC Ltd.
Heathfield, United Kingdom
Rivet Bushes, Hexagon
Rivet Bushes, Hexagon
Rivet Bushes, Hexagon Rivet Bushes, Hexagon
Rivet bushes provide high torque fasteneings into thin sheet metals by peening the bush shank over the sheet metal which also gives a very high pull-out performance. Material: Mild steel To specify: SHFRH - M3 x 16swg - S

Rivet bushes provide high torque fasteneings into thin sheet metals by peening the bush shank over the sheet metal which also gives a very high pull-out performance.
Material:

Mild steel


To specify:

SHFRH - M3 x 16swg - S

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nuts
Product Number Rivet Bushes, Hexagon
Product Name Rivet Bushes, Hexagon
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43402 - Jergens, Inc.
Specs
Size 3/8"; 3/8-16
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Wing Nuts - 2326957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Wing Nut
Material Plastic; Nylon; Nylon
Finish Plain
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details