TFC Ltd. Datasheets for Studs
Studs are mechanical fasteners which are threaded on one or both ends. One end is secured to an object. The other end is used typically with a nut.
Studs: Learn more
| Product Name | Notes |
|---|---|
| Material: SWS - Mild steel (Coppered) SWSS - Stainless steel To specify: Code - Thread - Length eg Mild steel weld stud, M3 thread, 10mm long - SWS M3-10 | |
| SHCHH high torque studs have a heavy head configuration that provides greater torque-out and improved pull-through resistance. Material: SHCHH - Medium Carbon steel, Heat treated SHCHHS - 300 Series Stainless... | |
| STCH non flush studs are maunfactured for use in sheets as thin as 0.5mm (.020in.) thick. The push-out and torque-out values are excellent for most applications. The head of the... | |
| The SCH range of studs provide a flush head finish in materials as thin as 1.0mm whilst giving a high level of torque-out and push-out performance. Material: SCH - Carbon... | |
| Industry standard length Studs, complete with a nut and washer and stud end cut at 45o with hexagon drive. |