TFC Ltd. Datasheets for Anchors
Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle bolts are also available.
Anchors: Learn more
| Product Name | Notes |
|---|---|
| Nylon: For mounting uPVC window frames to brickwork and masonry. Metal: Fixes door and window frames to most building materials. All steel for strength and durability. | |
| All purpose cost effective fixings for light to medium applications. Manufactured to British standard lengths for the professional tradesman. Soft and pliable for cold site use (made with premium HDPE). | |
| For use in plasterboard and cavity walls, in different sizes to suit varying wall depths. | |
| Long shafted nylon plug for through fixing a wide range of products with a specially matched zinc & yellow screw. Suitable for concrete, full brick and perforated bricks. Pozi Drive... | |
| Medium duty plasterboard fixing used for ceiling fixtures, light shelving or kitchen & bathroom fittings. | |
| Metal - extremely efficient and popular for plasterboard. Nylon - cost effective fixing used for light fixtures into plasterboard. Plasterboard Fixings with Open end for variable screw lengths offer Heavy... | |
| Permanent threaded sockets for use with glass capsules or injection resins. It has an internal threaded socket for use with bolts or threaded rod of any length. Use tool when... | |
| Permanent threaded sockets for use with glass capsules or injection resins. It has an internal threaded socket for use with bolts or threaded rod of any length. Use tool when... | |
| Pre-assembled for quick and repetitive hammer action installation offering simple through fixing | |
| Rimless plugs, ideal for fixing wall lights, shelving and cupboards.Often used with coach screws as satellite fixings | |
| The Drop In is a deformation controlled wedge anchor suitable for concrete over 20N/mm2. It has an internal threaded socket for use with bolts or threaded rod of any length. | |
| The Sleeve Anchor is a thin walled anchor, for use in most types of masonry or concrete. A through fixing, which allows hole to be drilled through the fixture for... | |
| Universal plugs used in lightweight, aerated and hollow blockwork giving quicker and greater expansion than standard wall plugs | |
| Recommended where a rapid fix and a large number of fixings are required. This plug can be used for quick installation in internal and external construction work. Suitable for concrete... | |
| The Heavy Duty Anchor is a torque controlled anchor, suitable for concrete over 20N/mm2. The anchor is ideally suited where reliability and security are the principle requirements in safety critical... | |
| The Shield Anchor is the most popular anchor, internally threaded for fixing into masonry and concrete Ideal general purpose anchor bolt, suitable for variations in hole size For loads for... |