TFC Ltd. Reinforced Push-on Fix (Metric) Reinforced Push-on Fix (Metric)

Description
Easily assembled by hand. Fast, secure attachment to studs, tubes and shafts. No machining of grooves required. Standard Material: Austempered Carbon Steel Standard Finish: Phosphate & oil Finish: Phosphate & Oiled, Mech. Zinc & Yellow Passivate - Add suffix ZG Prongs: Please note the illustration is representative only and the number of prongs is dependent upon the size of fix Dimensions in Millimetres
Description
Easily assembled by hand. Fast, secure attachment to studs, tubes and shafts. No machining of grooves required. Standard Material: Austempered Carbon Steel Standard Finish: Phosphate & oil Finish: Phosphate & Oiled, Mech. Zinc & Yellow Passivate - Add suffix ZG Prongs: Please note the illustration is representative only and the number of prongs is dependent upon the size of fix Dimensions in Millimetres

Suppliers

Company
Product
Description
Supplier Links
Reinforced Push-on Fix (Metric) - Reinforced Push-on Fix (Metric) - TFC Ltd.
Heathfield, United Kingdom
Reinforced Push-on Fix (Metric)
Reinforced Push-on Fix (Metric)
Reinforced Push-on Fix (Metric) Reinforced Push-on Fix (Metric)
Easily assembled by hand. Fast, secure attachment to studs, tubes and shafts. No machining of grooves required. Standard Material: Austempered Carbon Steel Standard Finish: Phosphate & oil Finish: Phosphate & Oiled, Mech. Zinc & Yellow Passivate - Add suffix ZG Prongs: Please note the illustration is representative only and the number of prongs is dependent upon the size of fix Dimensions in Millimetres
  • Easily assembled by hand.
  • Fast, secure attachment to studs, tubes and shafts.
  • No machining of grooves required.

Standard Material:

Austempered Carbon Steel


Standard Finish:

Phosphate & oil


Finish:

Phosphate & Oiled, Mech. Zinc & Yellow Passivate - Add suffix ZG


Prongs:

Please note the illustration is representative only and the number of prongs is dependent upon the size of fix

Dimensions in Millimetres

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nuts
Product Number Reinforced Push-on Fix (Metric)
Product Name Reinforced Push-on Fix (Metric)
Type Push Nut
Unlock Full Specs
to access all available technical data

Similar Products

Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Hex Castle Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details