TFC Ltd. Datasheets for Rivets
Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together.
Rivets: Learn more
| Product Name | Notes |
|---|---|
| Body: A2 Stainless Steel Mandrel: Mild Steel Dimensions in mm | |
| Body: A2 Stainless Steel Mandrel: Steel Dimensions in mm | |
| Body: Aluminium Mandrel: A2 Stainless Steel Dimensions in mm | |
| Body: Aluminium Mandrel: Aluminium Dimensions in mm | |
| Body: Aluminium Mandrel: Mild Steel Dimensions in mm | |
| Body: Aluminium Mandrel: Steel Dimensions in mm | |
| Body: Copper Mandrel: Bronze Dimensions in mm | |
| Body: Copper Mandrel: Mild Steel Dimensions in mm | |
| Body: Mild Steel Mandrel: Mild Steel Dimensions in mm | |
| Peel Dome Head Rivets - Aluminium | |
| Accomodates a wide range of panel thicknesses Provides high pull out loads Attractive appearance Non - corrosive Simple to install by hand Self centering Blind fixing into threaded or non... | |
| Blind fixing of two panels Provides high pull out loads Non - corrosive Simple to install by hand Self centering Blind fixing into threaded or non - threaded holes Suitable... | |
| Captive latch assembly prevents misplaced parts during installation and usage Low cost alternative to metal latches No tools required for installation Material: Acetal Colour: Natural | |
| Easily assembled by hand Neat appearance Non - corrosive Blind fixing Removable and reusable Material: Nylon 6 Colour: Black, White | |
| Ideal for applications requiring a removable, reusable fastener Rivet design for fast assembly by hand or by soft hammer Easy removal – simply unscrew with a screwdriver Available in open... | |
| Ideal trim panel fix Fir tree design offers wide panel range Keyhole design allows for easy assembly and disassembly Flexible skirt inhibits dirt & water ingression Blind fixing Neat &... | |
| Neat double - sided appearance Unique two - piece design Securely connects flat panels Ideal for rigid and compressible materials Material: Nylon 66 Colour: Black, Clear Minimum pull out force... | |
| One piece fastener Easily assembled by hand or soft hammer Blind fixing Positive locking Non corrosive Non conductive Removable and re-usable Material: Acetal Colour: Natural, Black, Grey | |
| One piece fastener Easily assembled by hand or with a soft hammer Blind fixing Positive Locking Non Conductive Non Corrosive Removable and Reusable Material: Nylon 66 Colour: Black - Add... | |
| One piece fastener Easily assembled with soft hammer Hand tool also available Ideal for blind fixing operations Positive locking Non - corrosive Materials : Nylon, Acetal Colour: Natural, Black, White... | |
| One piece pre - driven fastener Easily assembled by hand or with a soft hammer Ideal for blind fixing applications Removable and reusable Vibrant resistance Non - corrosive Available with... | |
| Provides sound dampening feature Dampens vibration Ideal for cooling fan applications in computers Material: Pin - Heat stabilised Nylon, Body - TPE Colour: Black Pull out force to remove the... | |
| Ratchet action Ideal where a removable fastening is required Quick quarter-turn release Can accommodate wide panel range Blind assembly Material: Stud – Acetal, Receptacle – Nylon 66 Colour: Stud &... | |
| Simple thumb pressure assembly Designed to accomodate a wide variation of panel thicknesses Removable and reusable Can be used as a hole plug Material: Acetal Colour: Natural, Black, White | |
| Simple thumb pressure assembly Provide high pull out loads Will secure two or more panels Can be used as a hole plug in a single panel Attractive appearance Non -... | |
| Unique all plaster one piece fastener Uses standard riveting tools Ideal for acrylic or thermal expansion applications Attractive appearance Non - corrosive & non - conductive Broad range of applications... | |
| Unique two - piece design Provides controlled grip range Uses standard riveting tools Provides a neat finished appearance on both sides of the panel Non - corrosive & non -... | |
| Versatile and inexpensive Vibration & corrosion resistant Blind fixing Suitable for solid or hollow materials including wood, concrete, plaster & metal Fast installation into pre-drilled hole Material: Plastic - Nylon... |