TFC Ltd. Rubber Nuts - With Brass Inserts Rubber Nuts - With Brass Inserts

Description
Vibration resistant fixing that can be used in virtually any construction material as the sleeve compresses in irregular holes. Used in damp and sanitary applications.
Description
Vibration resistant fixing that can be used in virtually any construction material as the sleeve compresses in irregular holes. Used in damp and sanitary applications.

Suppliers

Company
Product
Description
Supplier Links
Rubber Nuts - With Brass Inserts - Rubber Nuts - With Brass Inserts - TFC Ltd.
Heathfield, United Kingdom
Rubber Nuts - With Brass Inserts
Rubber Nuts - With Brass Inserts
Rubber Nuts - With Brass Inserts Rubber Nuts - With Brass Inserts
Vibration resistant fixing that can be used in virtually any construction material as the sleeve compresses in irregular holes. Used in damp and sanitary applications.

Vibration resistant fixing that can be used in virtually any construction material as the sleeve compresses in irregular holes.

Used in damp and sanitary applications.

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nuts
Product Number Rubber Nuts - With Brass Inserts
Product Name Rubber Nuts - With Brass Inserts
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Broaching Nuts - Types KF2, KFS2 - Unified - KFS2-832 - PennEngineering®
Specs
Type Broaching Nuts - Types KF2, KFS2 - Unified
Size #8
Material Stainless Steel
View Details
2 suppliers
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details