TFC Ltd. Datasheets for Posts, Spacers, and Standoffs
Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
Posts, Spacers, and Standoffs: Learn more
| Product Name | Notes |
|---|---|
| SCFKSSB spring-top standoffs are designed for permanent installation into PCBs by pressing into a drilled or punched hole. The spring-action post provides quick attachment and removal of printed circuit boards,... | |
| SCFSKC slide-top standoffs are designed for a PCB or panel to be quickly attached and removed with a simple sliding motion. The slide-top standoffs provide advantages for reducing service time... | |
| SCFSSA, SCFSSS & SCFSSC Spring-top standoffs are designed for permanent installation into sheet metal by pressing into a prepared hole. The spring action post provides quick attachment and removal with... | |
| Self-clinching Standoffs can be used in materials as thin as 1.0mm and act as a spacer or pillar whilst providing a strong thread. Material: Through thread: SCFSO - Carbon steel,... | |
| Self Clinch Standoffs (Imperial) | |
| Easily inserted from underside of the chassis Capped end provides neat, low profile finish Spacer height 4.5–16mm Positive locking into chassis Non corrosive Non conductive Material: Nylon 66 (UL) Colour:... | |
| Easily inserted through the chassis Capped end provides neat, low profile finish Spacer height 3.5–24mm Positive locking into PCB and chassis Non corrosive Non conductive Material: Nylon 66 (UL) Colour:... | |
| Easy entry and secure holding of cable bundles Smooth surfaces prevent chafing Provide rigid stand-off Snap-in secure locking to chassis Material: Nylon 66 Colour: Natural | |
| One quick twist secures or releases cable bundle Smooth surfaces prevent chaffing Provide rigid stand-off Snap-in secure locking to chassis Screw type alternative Material: Nylon 66 Colour: Natural | |
| Positive locking and easy removal of PCB Provides accurate spacing between PCB and chassis Non-corrosive Non-conductive Material: Nylon 66 (UL) Colour: Natural | |
| Provides accurate spacing between PCB’s Spacer height 3–25mm Positive locking into PCB and chassis 3.0mm Ø hole in both boards Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural... | |
| Provides accurate spacing between two PCB’s Spacer height 5–16mm Positive locking into PCB’s 4.0mm Ø hole in both boards Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural | |
| Wide ribbed wings provide extra stability Provides accurate spacing between PCB and chassis Spacer height 5–16mm Positive locking into chassis Tension barb allows PCB to be easily removed Non corrosive... | |
| Wide wings provide extra stability Accurate spacing between PCB and chassis Spacer height 5–40mm Positive locking into chassis and PCB - secure yet releasable fixing Non corrosive Non conductive Material:... | |
| Widely used as bearings, rollers and glides Vibration-absorbing and self-lubricating Unlimited application possibilities for any industry Cheaper than metal stand-off bushings Material: Nylon 66 (*=Acetal) Colour: Natural |