HEX WELD NUTS -- HEX WELD NUTS
TFC Ltd.
Hex Weld Nuts
Hex Weld Nuts
Description
Material:
Grade 4 Finish:
Self Colour Dimensions:
mm
Description
Material:
Grade 4 Finish:
Self Colour Dimensions:
mm
Suppliers
Material:
Grade 4 Finish:
Self Colour Dimensions:
mm
Material:
Grade 4
Finish:
Self Colour
Dimensions:
mm
Supplier's Site
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
Hex Weld Nuts |
|
Product Name
|
Hex Weld Nuts |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Type
Acorn Nut
Size
#0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material
Steel; Stainless Steel
View Details
National Bolt & Nut Corporation
Type
Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size
1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material
Steel
View Details
Type
Hex Nut; Locknut
Size
M12
Material
Bronze
View Details
2 suppliers