TFC Ltd. Self Clinch Nuts (Imperial) Self Clinch Nuts (Imperial)

Description
Type SC & SCS nuts provide strong load-bearing threads in sheet metal and other thin section assemblies. Material: SC - Carbon steel, heat-treated SCS - 300 Series Stainless Steel Finish: SC - Zinc, spec. ASTMB 633-85 SCS - Passivated (QQ-P-35) Thread: Imperial Class 2B-MIL-S-7742 Use in: SC - Materials of Rockwell Hardness B-80 maximum SCS - Materials of Rockwell Hardness B-70 maximum
Description
Type SC & SCS nuts provide strong load-bearing threads in sheet metal and other thin section assemblies. Material: SC - Carbon steel, heat-treated SCS - 300 Series Stainless Steel Finish: SC - Zinc, spec. ASTMB 633-85 SCS - Passivated (QQ-P-35) Thread: Imperial Class 2B-MIL-S-7742 Use in: SC - Materials of Rockwell Hardness B-80 maximum SCS - Materials of Rockwell Hardness B-70 maximum

Suppliers

Company
Product
Description
Supplier Links
Self Clinch Nuts (Imperial) - Self Clinch Nuts (Imperial) - TFC Ltd.
Heathfield, United Kingdom
Self Clinch Nuts (Imperial)
Self Clinch Nuts (Imperial)
Self Clinch Nuts (Imperial) Self Clinch Nuts (Imperial)
Type SC & SCS nuts provide strong load-bearing threads in sheet metal and other thin section assemblies. Material: SC - Carbon steel, heat-treated SCS - 300 Series Stainless Steel Finish: SC - Zinc, spec. ASTMB 633-85 SCS - Passivated (QQ-P-35) Thread: Imperial Class 2B-MIL-S-7742 Use in: SC - Materials of Rockwell Hardness B-80 maximum SCS - Materials of Rockwell Hardness B-70 maximum

Type SC & SCS nuts provide strong load-bearing threads in sheet metal and other thin section assemblies.
Material:

SC - Carbon steel, heat-treated
SCS - 300 Series Stainless Steel


Finish:

SC - Zinc, spec. ASTMB 633-85
SCS - Passivated (QQ-P-35)


Thread:

Imperial Class 2B-MIL-S-7742


Use in:

SC - Materials of Rockwell Hardness B-80 maximum
SCS - Materials of Rockwell Hardness B-70 maximum

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nuts
Product Number Self Clinch Nuts (Imperial)
Product Name Self Clinch Nuts (Imperial)
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Nut, 1/4-20 Thread Size, 0.4375in. Across the Flats, 0.203125in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-2520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size 1/4"
Material Plastic; Nylon
View Details
Hex Flange Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details
Glass-Filled PTFE Nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details