TFC Ltd. Datasheets for Dynamic Seals
Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings. This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more
| Product Name | Notes |
|---|---|
| In a variety of materials and styles ranging from standard metal cased and rubber covered; single and double lipped types to split seals (up to 1000mm diameter) and unitised seals... | |
| PTFE lip seals bridge the gap between current technologies for both gas and liquid sealing applications. In many applications PTFE Rotary Shaft Seals can remove the need to change to... | |
| Spiral, Single Cut and Solid PTFE as well as Rubber and Polyurethane Contoured back-up rings. | |
| We offer a comprehensive range of PTFE spring energised and Hydraulic Seals, which includes, Piston, Rod, Scraper, Rotary either O Ring energised or Spring Energised. Our Springs can be produced... |