TFC Ltd. Datasheets for Washers
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more
| Product Name | Notes |
|---|---|
| Dimensions: Imeperial Material: Steel Finish: Zinc & Clear/Self Colour | |
| Dimensions: Imperial Material: Brass Finish: Self Finish | |
| Dimensions: Imperial Material: Steel Finish: Zinc & Clear / Self Colour | |
| Dimensions: Imperial Material: Steel Finish: Zinc & Colour / Self Colour | |
| Dimensions: Imperial Material: Steel Finishes: Zinc & Clear / Self Colour | |
| Dimensions: Inches / Millimeters Material: Steel Finish: Zinc & Clear / Self Colour | |
| Dimensions: Inches / mm Material: Steel Finish: Self Colour | |
| Dimensions: Inches Material: Brass Finish: Self Colour | |
| Dimensions: Inches Material: Steel Finish: Zinc & Clear / Zinc Yellow Self Colour | |
| Dimensions: Inches Material: Steel Finish: Zinc & Clear | |
| Dimensions: Metric Material Material: Steel Finish Steel Finish: Zinc & Clear / Self colour / Zinc & Yellow | |
| Dimensions: Metric Material: A2 Stainless Steel Finish: Self Colour | |
| Dimensions: Metric Material: Bronze | |
| Dimensions: Metric Material: Steel Finish: Zinc & Clear / Self Colour | |
| Dimensions: mm / inches Material: Copper Finish: Self Colour | |
| Dimensions: mm / inches Material: Fibre Finish: Self Colour | |
| Dimensions: mm Material: A2 Stainless Steel Available Finishes: Self Colour | |
| Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour | |
| Dimensions: mm Material: A4 Stainless Steel Finish: Self Colour | |
| Dimensions: mm Material: Brass Finish: Self Colour | |
| Dimensions: mm Material: Bronze Finish: Self Colour | |
| Dimensions: mm Material: Copper Finish: Self Colour | |
| Dimensions: mm Material: Nylon Finish: Self Colour | |
| Dimensions: mm Material: Stainless Steel Finish: Self Colour | |
| Dimensions: mm Material: Steel Finish: Galvanised | |
| Dimensions: mm Material: Steel Finish: Self Colour | |
| Dimensions: mm Material: Steel Finish: Zinc & Clear / Self Colour | |
| Dimensions: mm Material: Steel Finish: Zinc & Clear / Zinc Yellow | |
| Dimensions: mm Material: Steel Finish: Zinc & Clear | |
| Material: DIN 7603A | |
| Type: Imperial/BSP Material: Copper Dimensions in Inches | |
| Bonded Seals (Dowty Washers) - Imperial | |
| Bonded Seals (Dowty Washers) - Metric | |
| Nord-Lock washers are easy and effective to use while ensuring structural security for applications exposed to vibration and dynamic loads. Dimensions: millimetres Material: Steel EN 1.7182 or equivalent Finish: Zinc... | |
| Nord-Lock washers are easy and effective to use while ensuring structural security for applications exposed to vibration and dynamic loads. Nord-Lock 254 SMOÆ washers are specially designed for chloride rich... | |
| Nord-Lock washers are easy and effective to use while ensuring structural security for applications exposed to vibration and dynamic loads. Dimensions: millimetres Material: EN 1.4404 (AISI 316L) or equivalent, surface... | |
| Our comprehensive standard range of Disc Springs, which conform to DIN 2093 dimensions/load characteristics, are produced from BS1449 Pt 1 CS70 or DIN 17222 50 CrV4 material and fully deburred... | |
| To complement our extensive ranges of disc springs, we can offer the engineer a range of bowed spring washers which will provide lower forces. These products can be offered with... | |
| To complement our extensive ranges of disc springs, we can offer the engineer a range waved spring washers which will provide lower forces. These products can be offered with a... | |
| Very high energy storage capabilities are an inherent design feature of these Disc Springs. This enables retention of required joint loads when used singly in high tensile bolted or other... | |
| We are the sole distributor of AWL's Alignment Washers, which provide a fast low cost means of adjusting the position of almost any bolted or anchored connection. With applications at... | |
| Especially designed to prevent the loss of screws and bolts during assembly and disassembly Ideal for securing screws in position provisionally without nuts Material: Soft polyethylene Colour: Red - R,... | |
| Takes up manufacturing tolerances. Quietens bearings. Reduces numbers of components and simplifies fitting. Minimises axial space. Small load change with axial deflection. Automatic bearing alignment by a light pre-load. Load... |