TFC Ltd. Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| Dimensions: Metric Material: Stainless Steel Finish: Self Colour | |
| Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour | |
| Standard: Bi - Metal Dual PItch Size: 14mm - 210mm | |
| Standard: ISO 235 DIN 338 BS328 Size: 1.0mm - 16mm | |
| General purpose long series jobber drill | |
| Rolled high speed, straight shank HSS drill bits, designed for drilling steel, plastic, wood and similar materials | |
| Short length general purposes drill | |
| TFC masonry bits are a variation of the twist drill bit. The body is relatively soft steel, and is machined with a mill. The cutting edge consists of a tungsten... | |
| Double slot chuck system design to prevent drill seizure Pointed tip to reduce slippage on commencement of drilling Increased drilling speed from the special flute design for effective dust extraction... | |
| Tin coated tip Bright finish |