TFC Ltd. Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| BS 4174 Type C (AB) Dimensions: mm Material: Steel Finish: Zinc & Clear / Black | |
| Colour: Natural Dimensions in mm | |
| Dimensions: Inches Material: Brass Finish: Self Colour | |
| Dimensions: Inches Material: C1022 Premium Steel Finish: Black Jappaned Traditional slotted recess Round Head Black finish used to match ironmongery | |
| Dimensions: Inches Material: C1022 Premium Steel Finish: Electro Brassed Double Countersunk Economical altenative to solid brass Twin thread for good penetration | |
| Dimensions: Inches Material: C1022 Premium Steel Finish: Zinc Plated Hardness: Core: Min. 270HV - Max. 420HV Surface: Min. 450HV - Max. 720HV Double countersunk for deeper recess and added strength... | |
| Dimensions: Inches Material: C1022 Premium Steel Finish: Zinc Plated Cross Recess Round head Zinc plated to 5 microns Twin Thread for speed of insertion Sharp point for easy penetration | |
| Dimensions: Inches Material: C1022 Premium Steel Finish: Zinc Plated One-way "Security" recess Single Thread for easy insertion Zinc plated to 5 microns Sharp point for easy penetration | |
| Dimensions: Inches Material: C2108 Brass alloy to BS1210 Standards Finish: Self finish Slotted Recess Raised countersunk head | |
| Dimensions: Inches Material: C2108 Brass alloy to BS1210 Standards Finish: Self finish Slotted Recess Round Head Flat bearing surface | |
| Dimensions: Inches Material: C2108 Brass alloy to BS1210 Standards Finishes: Chrome Plated Top Pilot Hole recommended for hardwoods to avoid wood split Use Brass in sanitary areas to utilise the... | |
| Dimensions: Inches Material: C2108 Brass alloy to BS1210 Standards Finishes: Self finish Clasic Slotted Recess Countersunk screw for snug fit and neat finish High grade C2108 Brass for high corrosion... | |
| Dimensions: Inches Material: Grade 4.6 Finish: Self Colour | |
| Dimensions: Inches Material: Grade R Finish: Self Colour BS: 1083 | |
| Dimensions: Inches Material: Grade S Finish: Zinc & Clear / Self Colour BS: 1768 ANSI: B18.2.1 | |
| Dimensions: Inches Material: Steel Finish: Self finish | |
| Dimensions: Inches Material: Steel Finish: Zinc & Clear | |
| Dimensions: Inches Finish: Zinc & Clear / Self Colour BS: 1768 ANSI: B18.2.1 | |
| Dimensions: Metric Material: A2 Stainless Steel Finish: Self Colour | |
| Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour | |
| Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour DIN 933 ISO: 4017 ANSI: B18.2.3.1M | |
| Dimensions: mm Material: Brass Finish: Self Finish | |
| Dimensions: mm Material: Brass Finish: Self finish ISO: 1207 BS7635 ANSI: B18.6.7M | |
| Dimensions: mm Material: Brass Finish: Self finish ISO: 1580 BS4183 ANSI: B18.6.7M | |
| Dimensions: mm Material: Brass DIN 933 ISO: 4017 ANSI: B18.2.3.1M | |
| Dimensions: mm Material: C1022 Premium Steel Finish: Black Phosphate Screw Hardness: Core = Min.380HV - Max. 450HV Case/Surface = Min.680HV - Max. 800HV Increased salt spray tested to 48 hours... | |
| Dimensions: mm Material: C1022 Premium Steel Finish: Course Grey Phosphate Screw Hardness: Core =Min. 380HV - Max. 450HV Case/ Surface = Min. 680HV - Max. 800HV Coarse Thread, ideal for... | |
| Dimensions: mm Material: C1022 Premium Steel Finish: Fine Grey Phosphate Screw Hardness: Core =Min. 380HV - Max. 450HV Case/ Surface = Min. 680HV - Max. 800HV | |
| Dimensions: mm Material: C1022 Premium Steel Finish: Fine Zinc Plated Screw Hardness: Core =Min. 380HV - Max. 450HV Case/ Surface = Min. 680HV - Max. 800HV Fine thread, suitable for... | |
| Dimensions: mm Material: C1022 Premium Steel Finish: Zinc & Clear Screw Hardness: Core = Min.380HV - Max. 450HV Case/Surface = Min.680HV - Max. 800HV Increased salt spray tested to 48... | |
| Dimensions: mm Material: C1022 Premium Steel Finishes: Black Epocote Cross Recess Narrow shank to avoid splitting Course thread for speed of insertion and maximum holding carcass | |
| Dimensions: mm Material: C2108 Brass alloy to BS1210 Standards Finishes: Self Finish Cross Recess Countersunk head | |
| Dimensions: mm Material: Class 70 Finish: Stainless Steel ISO: 1207 BS4183 ANSI: B18.6.7M | |
| Dimensions: mm Material: Class 70 Finish: Stainless Steel ISO: 7045 | |
| Dimensions: mm Material: Class 70 Finish: Stainless steel ISO: 7046-2 | |
| Dimensions: mm Material: Grade 10.9 Finish: Zinc & Clear / Self Colour / Stainless Steel | |
| Dimensions: mm Material: Grade 10.9 Finish: Zinc & Clear / Self Colour / Stainless Steel DIN 7991 | |
| Dimensions: mm Material: Grade 10.9 Finish: Zinc & Clear / Self Colour DIN 933 ISO: 4017 ANSI: B18.2.3.1M | |
| Dimensions: mm Material: Grade 10.9 Finish: Zinc & Clear Self Colour | |
| Dimensions: mm Material: Grade 12.9 Finish: Self colour ISO: 7379 ANSI: B18.3.3M | |
| Dimensions: mm Material: Grade 12.9 Finish: Zinc & Clear / Self Colour / Stainless Steel | |
| Dimensions: mm Material: Grade 14.9 Finish: Self Colour / Stainless Steel DIN 916 ISO: 4029 BS No: 4168-5 | |
| Dimensions: mm Material: Grade 4.6 Finish: Brass ISO: 2009 BS4183 ANSI: B18.6.7M | |
| Dimensions: mm Material: Grade 4.6 Finish: Zinc & Clear / Self Colour | |
| Dimensions: mm Material: Grade 4.6 Finish: Zinc & Clear / Self Colour ISO: 2009 BS4183 ANSI: B18.6.7M | |
| Dimensions: mm Material: Grade 4.6 Finish: Zinc & Clear / Self Colour ISO: 7045 | |
| Dimensions: mm Material: Grade 4.6 Finish: Zinc & Clear ISO: 1207 BS7635 ANSI: B18.6.7M | |
| Dimensions: mm Material: Grade 4.6 Finish: Zinc & Clear ISO: 7046 | |
| Dimensions: mm Material: Grade 8.8 Finish: Galvanised DIN 933 | |
| Dimensions: mm Material: Grade 8.8 Finish: Self Colour DIN 961 ISO: 8676 | |
| Dimensions: mm Material: Grade 8.8 Finish: Zinc & Clear / Self Colour | |
| Dimensions: mm Material: Stainless Steel Finish: Self Finish | |
| Dimensions: mm Material: Steel Finish: Net Coat Brown Reverse thread eliminates swarf build-up | |
| Dimensions: mm Material: Steel Finish: Net coat green Universal, heavy duty timber fixing that replaces cup square bolts and coachscrews for an easy, quick, secure & neater fix | |
| Dimensions: mm Material: Steel Finish: Net-Coat Green | |
| Dimensions: mm Material: Steel Finish: Zinc & Clear / Black / Stainless Steel | |
| Dimensions: mm Material: Steel Finish: Zinc & Clear / Stainless Steel | |
| Dimensions: mm Material: Steel Finish: Zinc & Clear | |
| Dimensions: mm Material: Zinc Finish: Zinc Plated | |
| DIN 7504N Dimensions: mm Materials: Steel Finish: Zinc & Clear | |
| DIN 7504P Self Drilling Dimensions: mm Materials: Steel Finish: Zinc & Clear | |
| DIN 7971 Type C (AB) Dimensions: Inches Material: Steel Finish: Zinc & Clear | |
| Finish: Zinc Plated (CR3) | |
| Material: A2 Stainless Steel | |
| Material: A2 Stainless Steel Finish: Self Finish | |
| Material: Stainless Steel | |
| Material: Zinc Plated (CR3) | |
| Material: Zinc Plated | |
| Countersunk self tapping screw, zinc & yellow plated for use in concrete block and masonry, ideal alternative in fixing frames. Neat Firm Fixing Door and Window Frames uPVC and Aluminium... | |
| Dry Wall Screws - Phillips Recess - Fine | |
| PT Screws for Thermoplastics | |
| Ideal for securing sample books, colour fans, loose - leaf albums, catalogues etc Easily assembled and disassembled Positive and secure fixing Material: Nylon 6 Colour: White, Black | |
| Self-Drilling Screws are ideal fixings for traditional Cladding Applications such as single skin and insulated panel sheeting used in many agricultural buildings and industrial units Ideal fixings for any application... | |
| Two-part one piece moulding for easy handling Fast self-aligning ratchet or screw assembly Simply screwed apart Strong, clear UV stabilised polycarbonate material Resistant to discolouration even in harsh environments Material:... |