TFC Ltd. Datasheets for Locknuts
Locknuts are a type of prevailing-torque fastener that resists loosening under vibration and torque. They differ from standard nuts because they typically have friction-increasing bearing surfaces (e.g., pitted grooves on flanges) or special internal thread-geometries.
Locknuts: Learn more
| Product Name | Notes |
|---|---|
| Material: Steel Finish: Self Colour Dimensions: Inches | |
| Material: Steel Finish: Self Colour Dimensions: mm | |
| Material: Steel Finish: Zinc & Clear Dimensions: mm | |
| Material: Steel Grade 8 Finish: Zinc & Clear Dimensions: mm | |
| SCFE range provides strong threads in areas where space is restricted. Material: 303 Series Stainless Steel Finish: SCFE, SCFEO - Black dry-film lubricant per MIL-L-8937 SCFEX SCFEOX - Passivated Thread:... | |
| Ideal where extreme misalignment of panels is envisaged Offers all the features associated with standard lokut nuts Available with sealing features Material: Nylon 66 Colour: Black |