CASTLE NUTS - BSW - BS 1083 -- CASTLE NUTS - BSW - BS 1083
TFC Ltd.
Castle Nuts - BSW - BS 1083
Castle Nuts - BSW - BS 1083
Description
Material:
Steel Finish:
Self Colour Dimensions:
Inches
Description
Material:
Steel Finish:
Self Colour Dimensions:
Inches
Suppliers
Material:
Steel Finish:
Self Colour Dimensions:
Inches
Material:
Steel
Finish:
Self Colour
Dimensions:
Inches
Supplier's Site
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
Castle Nuts - BSW - BS 1083 |
|
Product Name
|
Castle Nuts - BSW - BS 1083 |
|
Type
|
Castle Nut; Locknut
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Type
Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size
1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
Material
Steel
View Details
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size
M90
Features
Vibration Dampening
View Details
ZAGO Manufacturing Company, Inc.
Type
Acorn Nut
Size
#0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material
Steel; Stainless Steel
View Details