TFC Ltd. Cage Nuts Cage Nuts

Description
• Fast & easy to assemble by hand. • Self retaining. • High strength. • Blind fitting. • Provide ‘float’ for misalignment of panels. • Eliminates welding, clinching or staking. Material: Cage: CS70 Carbon Spring Steel Nut: Low Carbon Mild Steel Cage: 302 S25 Stainless Steel Nut: A2 Stainless Steel Finish: Blue Oil Dip & Spin, Electro Zinc & Yellow, Electro Zinc & Clear, Electro Zinc & Black, Mechanical Zinc & Yellow, Mechanical Zinc & Clear, Phosphate and Green, Xylan Note: Plastic Coated Cage and Nylon 66 Nut available to order. Colour for Cage: Red, Green, Blue, White, Black, Yellow and Grey. Colour for Nylon 66 Nut: White or Black.
Description
• Fast & easy to assemble by hand. • Self retaining. • High strength. • Blind fitting. • Provide ‘float’ for misalignment of panels. • Eliminates welding, clinching or staking. Material: Cage: CS70 Carbon Spring Steel Nut: Low Carbon Mild Steel Cage: 302 S25 Stainless Steel Nut: A2 Stainless Steel Finish: Blue Oil Dip & Spin, Electro Zinc & Yellow, Electro Zinc & Clear, Electro Zinc & Black, Mechanical Zinc & Yellow, Mechanical Zinc & Clear, Phosphate and Green, Xylan Note: Plastic Coated Cage and Nylon 66 Nut available to order. Colour for Cage: Red, Green, Blue, White, Black, Yellow and Grey. Colour for Nylon 66 Nut: White or Black.

Suppliers

Company
Product
Description
Supplier Links
Cage Nuts - Cage Nuts - TFC Ltd.
Heathfield, United Kingdom
Cage Nuts
Cage Nuts
Cage Nuts Cage Nuts
• Fast & easy to assemble by hand. • Self retaining. • High strength. • Blind fitting. • Provide ‘float’ for misalignment of panels. • Eliminates welding, clinching or staking. Material: Cage: CS70 Carbon Spring Steel Nut: Low Carbon Mild Steel Cage: 302 S25 Stainless Steel Nut: A2 Stainless Steel Finish: Blue Oil Dip & Spin, Electro Zinc & Yellow, Electro Zinc & Clear, Electro Zinc & Black, Mechanical Zinc & Yellow, Mechanical Zinc & Clear, Phosphate and Green, Xylan Note: Plastic Coated Cage and Nylon 66 Nut available to order. Colour for Cage: Red, Green, Blue, White, Black, Yellow and Grey. Colour for Nylon 66 Nut: White or Black.

• Fast & easy to assemble by hand.
• Self retaining.
• High strength.
• Blind fitting.
• Provide ‘float’ for misalignment of panels.
• Eliminates welding, clinching or staking.

Material: Cage: CS70 Carbon Spring Steel Nut: Low Carbon Mild Steel Cage: 302 S25 Stainless Steel Nut: A2 Stainless Steel Finish: Blue Oil Dip & Spin, Electro Zinc & Yellow, Electro Zinc & Clear, Electro Zinc & Black, Mechanical Zinc & Yellow, Mechanical Zinc & Clear, Phosphate and Green, Xylan Note: Plastic Coated Cage and Nylon 66 Nut available to order. Colour for Cage: Red, Green, Blue, White, Black, Yellow and Grey. Colour for Nylon 66 Nut: White or Black.

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nuts
Product Number Cage Nuts
Product Name Cage Nuts
Type Cage Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Nickel-Plated Brass Metric Threaded Ribbed Locknuts - 6011132 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M32
Material Bronze
View Details
Hex Nuts - 2450681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details