TFC Ltd. Self Clinch Nuts (Metric) Self Clinch Nuts (Metric)

Description
Type SC & SCS nuts provide strong load-bearing threads in sheet metal and other thin section assemblies. Material: SC - Carbon steel, Heat-treated SCS - 300 Series Stainless Steel Finish: SC - Materials of Rockwell Hardness B-80 maximum Thread: 6H ISO Metric Use in: SC - Materials of Rockwell Hardness B-80 maximum SCS - Materials of Rockwell Hardness B-70 Maximum
Description
Type SC & SCS nuts provide strong load-bearing threads in sheet metal and other thin section assemblies. Material: SC - Carbon steel, Heat-treated SCS - 300 Series Stainless Steel Finish: SC - Materials of Rockwell Hardness B-80 maximum Thread: 6H ISO Metric Use in: SC - Materials of Rockwell Hardness B-80 maximum SCS - Materials of Rockwell Hardness B-70 Maximum

Suppliers

Company
Product
Description
Supplier Links
Self Clinch Nuts (Metric) - Self Clinch Nuts (Metric) - TFC Ltd.
Heathfield, United Kingdom
Self Clinch Nuts (Metric)
Self Clinch Nuts (Metric)
Self Clinch Nuts (Metric) Self Clinch Nuts (Metric)
Type SC & SCS nuts provide strong load-bearing threads in sheet metal and other thin section assemblies. Material: SC - Carbon steel, Heat-treated SCS - 300 Series Stainless Steel Finish: SC - Materials of Rockwell Hardness B-80 maximum Thread: 6H ISO Metric Use in: SC - Materials of Rockwell Hardness B-80 maximum SCS - Materials of Rockwell Hardness B-70 Maximum

Type SC & SCS nuts provide strong load-bearing threads in sheet metal and other thin section assemblies.
Material:

SC - Carbon steel, Heat-treated
SCS - 300 Series Stainless Steel


Finish:

SC - Materials of Rockwell Hardness B-80 maximum


Thread:

6H ISO Metric


Use in:

SC - Materials of Rockwell Hardness B-80 maximum

SCS - Materials of Rockwell Hardness B-70 Maximum

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nuts
Product Number Self Clinch Nuts (Metric)
Product Name Self Clinch Nuts (Metric)
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Plow Bolt Hex Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"
Material Steel
View Details
Self-Sealing Locking Jam Nut - Imperial SEELNUT® - 1/4-20 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Jam Nut; Other; Nut with a Sealing O-Ring
Material Bronze
Finish Nickel Plated
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details