TFC Ltd. Bathtub Lokut Nut Bathtub Lokut Nut

Description
Ideal where extreme misalignment of panels is envisaged Offers all the features associated with standard lokut nuts Available with sealing features Material: Nylon 66 Colour: Black
Description
Ideal where extreme misalignment of panels is envisaged Offers all the features associated with standard lokut nuts Available with sealing features Material: Nylon 66 Colour: Black

Suppliers

Company
Product
Description
Supplier Links
Bathtub Lokut Nut - Bathtub Lokut Nut - TFC Ltd.
Heathfield, United Kingdom
Bathtub Lokut Nut
Bathtub Lokut Nut
Bathtub Lokut Nut Bathtub Lokut Nut
Ideal where extreme misalignment of panels is envisaged Offers all the features associated with standard lokut nuts Available with sealing features Material: Nylon 66 Colour: Black
  • Ideal where extreme misalignment of panels is envisaged
  • Offers all the features associated with standard lokut nuts
  • Available with sealing features

Material:

Nylon 66


Colour:

Black

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nuts
Product Number Bathtub Lokut Nut
Product Name Bathtub Lokut Nut
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric - CLS-M2-0 - PennEngineering®
Specs
Type Self-Clinching Nut
Size M2
Material Stainless Steel
View Details
2 suppliers
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
10mm Across Flats, 5 Thick, M6 Thread, Alloy Steel Hexagonal Nut - MD0934MQO060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M6
Material Steel
View Details