TFC Ltd. Self Clinch Blind Nuts Self Clinch Blind Nuts

Description
SCFB & SCFBS blind, sealed-thread, press nuts are designed to provide extended thread lengths in thin sheet metal. Blind nuts also provide a seal against the intrusion of dirts, oils, moisture and corrosive environments. Materials: SCFB - Heat-treated Carbon Steel SCFBS - 300 Series Stainless steel Finish: SCFB - Zinc ASTM B633-85 Clear SCFBS - Passivated ASTM A380 Thread: 6H ISO Metric Imperial Class 2B, MIL-S-7742 Use in: SCFB - Materials with Rockwell Hardness of B-80 or less SCFBS - Materials with Rockwell Hardness of B-70 or less
Description
SCFB & SCFBS blind, sealed-thread, press nuts are designed to provide extended thread lengths in thin sheet metal. Blind nuts also provide a seal against the intrusion of dirts, oils, moisture and corrosive environments. Materials: SCFB - Heat-treated Carbon Steel SCFBS - 300 Series Stainless steel Finish: SCFB - Zinc ASTM B633-85 Clear SCFBS - Passivated ASTM A380 Thread: 6H ISO Metric Imperial Class 2B, MIL-S-7742 Use in: SCFB - Materials with Rockwell Hardness of B-80 or less SCFBS - Materials with Rockwell Hardness of B-70 or less

Suppliers

Company
Product
Description
Supplier Links
Self Clinch Blind Nuts - Self Clinch Blind Nuts - TFC Ltd.
Heathfield, United Kingdom
Self Clinch Blind Nuts
Self Clinch Blind Nuts
Self Clinch Blind Nuts Self Clinch Blind Nuts
SCFB & SCFBS blind, sealed-thread, press nuts are designed to provide extended thread lengths in thin sheet metal. Blind nuts also provide a seal against the intrusion of dirts, oils, moisture and corrosive environments. Materials: SCFB - Heat-treated Carbon Steel SCFBS - 300 Series Stainless steel Finish: SCFB - Zinc ASTM B633-85 Clear SCFBS - Passivated ASTM A380 Thread: 6H ISO Metric Imperial Class 2B, MIL-S-7742 Use in: SCFB - Materials with Rockwell Hardness of B-80 or less SCFBS - Materials with Rockwell Hardness of B-70 or less

SCFB & SCFBS blind, sealed-thread, press nuts are designed to provide extended thread lengths in thin sheet metal. Blind nuts also provide a seal against the intrusion of dirts, oils, moisture and corrosive environments.
Materials:

SCFB - Heat-treated Carbon Steel
SCFBS - 300 Series Stainless steel


Finish:

SCFB - Zinc ASTM B633-85 Clear
SCFBS - Passivated ASTM A380


Thread:

6H ISO Metric Imperial Class 2B, MIL-S-7742


Use in:

SCFB - Materials with Rockwell Hardness of B-80 or less
SCFBS - Materials with Rockwell Hardness of B-70 or less

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nuts
Product Number Self Clinch Blind Nuts
Product Name Self Clinch Blind Nuts
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Clinch Nuts - B-M5-1ZI - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M5; M5 x 0.8
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
6mm Across Flats, 2.8 Thick, M3.5 Thread, Alloy Steel Hexagonal Nut - MD0934MXO035 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M3.5
Material Stainless Steel
View Details