TFC Ltd. Heavy Duty Push-on Fix (Metric) Heavy Duty Push-on Fix (Metric)

Description
Ideal for heavy duty applications. Fast, secure attachment to studs, tubes and shafts. No costly machining of components. Available in capped form where appearance is important. Applications include toys, trolleys, domestic appliances & automotive. Material: Austempered Carbon Steel Finish: Bronze & Varnish Mech. Zinc & Yellow Passivate – Add suffix ZG Dimensions in Millimetres
Description
Ideal for heavy duty applications. Fast, secure attachment to studs, tubes and shafts. No costly machining of components. Available in capped form where appearance is important. Applications include toys, trolleys, domestic appliances & automotive. Material: Austempered Carbon Steel Finish: Bronze & Varnish Mech. Zinc & Yellow Passivate – Add suffix ZG Dimensions in Millimetres

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Push-on Fix (Metric) - Heavy Duty Push-on Fix (Metric) - TFC Ltd.
Heathfield, United Kingdom
Heavy Duty Push-on Fix (Metric)
Heavy Duty Push-on Fix (Metric)
Heavy Duty Push-on Fix (Metric) Heavy Duty Push-on Fix (Metric)
Ideal for heavy duty applications. Fast, secure attachment to studs, tubes and shafts. No costly machining of components. Available in capped form where appearance is important. Applications include toys, trolleys, domestic appliances & automotive. Material: Austempered Carbon Steel Finish: Bronze & Varnish Mech. Zinc & Yellow Passivate – Add suffix ZG Dimensions in Millimetres
  • Ideal for heavy duty applications.
  • Fast, secure attachment to studs, tubes and shafts.
  • No costly machining of components.
  • Available in capped form where appearance is important.
  • Applications include toys, trolleys, domestic appliances & automotive.

Material:

Austempered Carbon Steel


Finish:

Bronze & Varnish Mech. Zinc & Yellow Passivate – Add suffix ZG

Dimensions in Millimetres

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nuts
Product Number Heavy Duty Push-on Fix (Metric)
Product Name Heavy Duty Push-on Fix (Metric)
Type Push Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Nickel-Plated Brass PG Threaded Ribbed Locknuts - 6011016 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size #16
Material Bronze
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details