TFC Ltd. Self Clinch Nut, Floating Self Clinch Nut, Floating

Description
SCFAS & SCFAC floating clinch nuts provide a Self-clinching fastener with a floating nut that compensates for mating misalignments up to 0.8mm (.030in.) Material: SCFAS - Carbon steel, heat treated SCFAC - 300 Series Stainless steel Finish: SCFAS - Zinc (ASTM B633-85) Clear SCFAC - Passivated (ASTM A380) Thread: Non-locking: 6H ISO Metric (Class 2B, MIL_S_7742) Self-locking: 6H ISO Metric (Class 3B, ANSI B1-1) Float: 0.4mm (.o15in.) minimum in all directions from centre, 0.8mm (.030in.) total Use in: Materials with Rockwell Hardness of B-70 or less
Description
SCFAS & SCFAC floating clinch nuts provide a Self-clinching fastener with a floating nut that compensates for mating misalignments up to 0.8mm (.030in.) Material: SCFAS - Carbon steel, heat treated SCFAC - 300 Series Stainless steel Finish: SCFAS - Zinc (ASTM B633-85) Clear SCFAC - Passivated (ASTM A380) Thread: Non-locking: 6H ISO Metric (Class 2B, MIL_S_7742) Self-locking: 6H ISO Metric (Class 3B, ANSI B1-1) Float: 0.4mm (.o15in.) minimum in all directions from centre, 0.8mm (.030in.) total Use in: Materials with Rockwell Hardness of B-70 or less

Suppliers

Company
Product
Description
Supplier Links
Self Clinch Nut, Floating - Self Clinch Nut, Floating - TFC Ltd.
Heathfield, United Kingdom
Self Clinch Nut, Floating
Self Clinch Nut, Floating
Self Clinch Nut, Floating Self Clinch Nut, Floating
SCFAS & SCFAC floating clinch nuts provide a Self-clinching fastener with a floating nut that compensates for mating misalignments up to 0.8mm (.030in.) Material: SCFAS - Carbon steel, heat treated SCFAC - 300 Series Stainless steel Finish: SCFAS - Zinc (ASTM B633-85) Clear SCFAC - Passivated (ASTM A380) Thread: Non-locking: 6H ISO Metric (Class 2B, MIL_S_7742) Self-locking: 6H ISO Metric (Class 3B, ANSI B1-1) Float: 0.4mm (.o15in.) minimum in all directions from centre, 0.8mm (.030in.) total Use in: Materials with Rockwell Hardness of B-70 or less

SCFAS & SCFAC floating clinch nuts provide a Self-clinching fastener with a floating nut that compensates for mating misalignments up to 0.8mm (.030in.)
Material:

SCFAS - Carbon steel, heat treated
SCFAC - 300 Series Stainless steel


Finish:

SCFAS - Zinc (ASTM B633-85) Clear
SCFAC - Passivated (ASTM A380)


Thread:

Non-locking: 6H ISO Metric (Class 2B, MIL_S_7742)
Self-locking: 6H ISO Metric (Class 3B, ANSI B1-1)


Float:

0.4mm (.o15in.) minimum in all directions from centre, 0.8mm (.030in.) total


Use in:

Materials with Rockwell Hardness of B-70 or less

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nuts
Product Number Self Clinch Nut, Floating
Product Name Self Clinch Nut, Floating
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Clinch Nuts - BS-032-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #10; 0.190-32 (#10-32)
Material Stainless Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details