TFC Ltd. Hex Full Nuts - BSW - BS 1083 Hex Full Nuts - BSW - BS 1083

Description
Material: Mild Steel Finish: Self Colour / Zinc & Clear Dimensions: Inches
Description
Material: Mild Steel Finish: Self Colour / Zinc & Clear Dimensions: Inches

Suppliers

Company
Product
Description
Supplier Links
Hex Full Nuts - BSW - BS 1083 - Hex Full Nuts - BSW - BS 1083 - TFC Ltd.
Heathfield, United Kingdom
Hex Full Nuts - BSW - BS 1083
Hex Full Nuts - BSW - BS 1083
Hex Full Nuts - BSW - BS 1083 Hex Full Nuts - BSW - BS 1083
Material: Mild Steel Finish: Self Colour / Zinc & Clear Dimensions: Inches

Material:

Mild Steel


Finish:

Self Colour / Zinc & Clear


Dimensions:

Inches

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nuts
Product Number Hex Full Nuts - BSW - BS 1083
Product Name Hex Full Nuts - BSW - BS 1083
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Self-Clinching Nuts - Type CLA - Metric - CLA-M5-2 - PennEngineering®
Specs
Type Self-Clinching Nut
Size M5
Material Aluminum
View Details
2 suppliers
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details