TFC Ltd. Datasheets for Leveling and Filling Compounds
Leveling and filling compounds are used to level surfaces, fill cavities, and shim or set machinery. They often have filling and sealing properties.
Leveling and Filling Compounds: Learn more
| Product Name | Notes |
|---|---|
| Loctite® Nordbak® 7218 Wearing Compound Ceramic filled two part epoxy to protect, rebuild and repair high wear areas. Outstanding abrasion and corrosion resistance. | |
| Loctite® Nordbak® 7219 High Impact Wearing Compound Rubber modified epoxy that provides a combination of wear resistance and impact resistance not usually found in epoxies. Use for lining and protecting... | |
| Loctite® Nordbak® 7221 Chemical Resistant Coating Protects equipment against extreme corrosion caused by chemical exposure. | |
| Loctite® Nordbak® 7222 Wear Resistant Putty Protects against: corrosion, cavitation and abrasion. Can also be used as a first re-profile before applying a top coat wearing compound. | |
| Loctite® Nordbak® 7226 Pneu-Wear A two component epoxy, filled with small ceramic beads for protecting processing equipment from fine particle abrasion. Trowelable epoxy is recommended for rebuilding, repairing and protecting... | |
| Loctite® Nordbak® 7227 Brushable Ceramic Grey Loctite® Nordbak® 7228 Brushable Ceramic White Ultra-smooth, ceramic reinforced epoxy that provides a high gloss, low friction coating to protect against turbulence, abrasion and... | |
| Loctite® Nordbak® 7229 High Temperature Pneu-Wear A two component epoxy, filled with small ceramic beads for protecting processing equipment from fine particle abrasion in hot environments. Trowelable epoxy is recommended... | |
| Loctite® Nordbak® 7230 High Temperature Wearing Compound Ceramic filled two part epoxy to protect, rebuild and repair high wear areas. Use to rebuild and protect chutes, pump housings, elbows, cyclones... | |
| Loctite® Nordbak® 7234 High Temperature Brushable Ceramic Ultra-smooth, ceramic reinforced epoxy that provides a high gloss, low friction coating to protect against turbulence, abrasion and cavitation in hot environments. Also... |