Sherex Fastening Solutions Datasheets for Nuts

Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.


Nuts: Learn more

Product Name Notes
Cadmium Free Small Flange 360° Swaging Series Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for...
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Unique knurling increases spinout resistance Available materials include: Steel Grip range can be affected by...
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Available with imperial threads - minimum...
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5,...
Large Flange European Style Large flange provides increased strength and better containment of round or oversized holes. Hexagonal Shank Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip...
Large Flange European Style Large flange provides increased strength and better containment of round or oversized holes. Unique knurling increases spin out resistance. Available materials include: Steel Grip range can...
Large Flange European Style Large flange provides increased strength and better containment of round or oversized holes. Hexagonal Shank Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip...
Large Flange European Style Large flange provides increased strength and better containment of round or oversized holes Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can...
Prebulbed Slotted Body Series Installs into single, variable or multiple thickness materials. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the...
Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Hexagonal Shank. Available materials include: Steel, 304 and 316...
Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Available materials include: Steel, Aluminum, 304 and 316 Stainless...
Small Flange Knurled Body Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the...
Straight Shank Slotted Body Series Installs into single, variable or multiple thickness materials. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine...
Cadmium Free Knurled Body 360° Swaging Series. Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for...
Cadmium Free Knurled Body 360° Swaging Series Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for...
Cadmium Free Small Flange 360° Swaging Series Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for...
Half Hex Body Large Flange Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for...
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper...
Large Flange European Style Contact Sherex for detailed dimensions of stainless steel rivet nuts as some dimensions may be different. Grip range can be affected by parent material and hole...
Large Flange Knurled Body Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the...
Prebulbed Slotted Body Series Installs into single, variable or multiple thickness materials. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the...
Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Hexagonal Shank. Available materials include: Steel, 304 and 316...
Small Flange Knurled Body Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the...
Small Flange, Smooth Body, Thin Wall Series. Low profile Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range...
Straight Shank Slotted Body Series Installs into single, variable or multiple thickness materials. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine...
Introducing the next generation of fastening technology; an innovative rivet nut with internally floating threads called: RIV-FLOAT® The internally floating threads on RIV-FLOAT® allow for component attachments in...