Sherex Fastening Solutions Round Body Rivet Nut CPN Series Steel - Inch CPN2-2520-280

Description
Straight Shank Slotted Body Series Installs into single, variable or multiple thickness materials. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Can be installed with spin-pull tooling. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn 8, Type II Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Straight Shank Slotted Body Series Installs into single, variable or multiple thickness materials. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Can be installed with spin-pull tooling. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn 8, Type II Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nut CPN Series Steel - Inch - CPN2-2520-280 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nut CPN Series Steel - Inch
CPN2-2520-280
Round Body Rivet Nut CPN Series Steel - Inch CPN2-2520-280
Straight Shank Slotted Body Series Installs into single, variable or multiple thickness materials. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Can be installed with spin-pull tooling. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn 8, Type II Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Straight Shank Slotted Body Series
Installs into single, variable or multiple thickness materials.
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
Can be installed with spin-pull tooling.
Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn 8, Type II
Special finish or material available upon request.

Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number CPN2-2520-280
Product Name Round Body Rivet Nut CPN Series Steel - Inch
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Threaded Locknuts - 6000070 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size #7
Material Bronze
View Details
3 suppliers
Wing Grips - 40853 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details