Sherex Fastening Solutions Round Body Rivet Nuts UFO Series Aluminum TU-AM10UFO45

Description
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Finishes: Plain Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Finishes: Plain Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nuts UFO Series  Aluminum - TU-AM10UFO45 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nuts UFO Series Aluminum
TU-AM10UFO45
Round Body Rivet Nuts UFO Series Aluminum TU-AM10UFO45
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Finishes: Plain Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Countersunk Head European Style
Countersunk head style and round shank body ideal for flush installations.

Available materials include: Steel, Aluminum and 304 Stainless Steel

Closed end designs available: M4, M5, M6, and M8.
Also available with imperial threads - minimum order quantity is 25,000 pieces.

Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application.
Finishes: Plain
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number TU-AM10UFO45
Product Name Round Body Rivet Nuts UFO Series Aluminum
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Threaded Locknuts - 7211885 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size #16
Material Bronze
View Details
2 suppliers
Wing Grips - 40881 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details