Sherex Fastening Solutions Blind Round Rivet Nuts UKO Series 316 Stainless Steel TU-316M8UKO30

Description
Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finish: Plain (Special finish or material available upon request) Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finish: Plain (Special finish or material available upon request) Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Blind Round Rivet Nuts UKO Series 316 Stainless Steel - TU-316M8UKO30 - Sherex Fastening Solutions
Tonawanda, NY, USA
Blind Round Rivet Nuts UKO Series 316 Stainless Steel
TU-316M8UKO30
Blind Round Rivet Nuts UKO Series 316 Stainless Steel TU-316M8UKO30
Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finish: Plain (Special finish or material available upon request) Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Small Flange European Style
Smaller flange head and round shank body gives a near flush installation in to the parent material.

Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel

Grip range can be affected by parent material and hole size.
Sherex recommends trial installations to determine the proper grip range for the application.

Closed End sizes available: M4, M5, M6, and M8
Also available with imperial threads - minimum order quantity is 25,000 pieces

*316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries.

Finish: Plain
(Special finish or material available upon request)
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number TU-316M8UKO30
Product Name Blind Round Rivet Nuts UKO Series 316 Stainless Steel
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nuts - 1920-2279-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details
Jam Nuts - 60965 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 1 5/16-16
Material Steel; C1018 Low Carbon Steel
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details