Sherex Fastening Solutions Datasheets for Threaded Inserts
Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Threaded Inserts: Learn more
| Product Name | Notes |
|---|---|
| Designed for SMC, Thermoset, and other brittle plastics Flange provides larger bearing surface Installed with a tap wrench or drill press with tapping head 6H ISO METRIC Installation Methods: Thread... | |
| Designed for SMC, Thermoset, and other brittle plastics Flange provides larger bearing surface Installed with a tap wrench or drill press with tapping head Class 2B per ANSI/ASME B1.1 Installation... | |
| Designed for SMC, Thermoset, and other brittle plastics No flange allows for flush installation Installed with a tap wrench or drill press with tapping head Class 2B per ANSI/ASME B1.1... | |
| Designed for SMC, Thermoset, and other brittle plastics No flange allows for flush installations Installed with a tap wrench or drill press with tapping head 6H ISO Metric Installation Methods:... |