Sherex Fastening Solutions Blind Rivet Nut with Floating Threads RIV-FLOAT Large Flange RFL2-470-3.3

Description
Introducing the next generation of fastening technology; an innovative rivet nut with internally floating threads called: RIV-FLOAT® The internally floating threads on RIV-FLOAT® allow for component attachments in off center applications and can accommodate for tolerance stack up in the manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out. RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating nut plates or weld nuts are typically used. .020" radial float Large (RFL) and Small (RFK) Flange series available Mechanically Locked version available Installed with MS 50 Hydro-Pneumatic tool with RIV-FLOAT® nose piece Zinc Electroplated to 8µm with trivalent chromate - 120/24 U.S. Patent No. 7,713,011
Description
Introducing the next generation of fastening technology; an innovative rivet nut with internally floating threads called: RIV-FLOAT® The internally floating threads on RIV-FLOAT® allow for component attachments in off center applications and can accommodate for tolerance stack up in the manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out. RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating nut plates or weld nuts are typically used. .020" radial float Large (RFL) and Small (RFK) Flange series available Mechanically Locked version available Installed with MS 50 Hydro-Pneumatic tool with RIV-FLOAT® nose piece Zinc Electroplated to 8µm with trivalent chromate - 120/24 U.S. Patent No. 7,713,011

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet Nut with Floating Threads RIV-FLOAT Large Flange - RFL2-470-3.3 - Sherex Fastening Solutions
Tonawanda, NY, USA
Blind Rivet Nut with Floating Threads RIV-FLOAT Large Flange
RFL2-470-3.3
Blind Rivet Nut with Floating Threads RIV-FLOAT Large Flange RFL2-470-3.3
Introducing the next generation of fastening technology; an innovative rivet nut with internally floating threads called: RIV-FLOAT® The internally floating threads on RIV-FLOAT® allow for component attachments in off center applications and can accommodate for tolerance stack up in the manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out. RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating nut plates or weld nuts are typically used. .020" radial float Large (RFL) and Small (RFK) Flange series available Mechanically Locked version available Installed with MS 50 Hydro-Pneumatic tool with RIV-FLOAT® nose piece Zinc Electroplated to 8µm with trivalent chromate - 120/24 U.S. Patent No. 7,713,011

Introducing the next generation of fastening technology; an innovative rivet nut with internally floating threads called:

RIV-FLOAT®

The internally floating threads on RIV-FLOAT® allow for component attachments in off center applications and can accommodate for tolerance stack up in the manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out.

RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating nut plates or weld nuts are typically used.

  • .020" radial float
  • Large (RFL) and Small (RFK) Flange series available
  • Mechanically Locked version available
  • Installed with MS 50 Hydro-Pneumatic tool with RIV-FLOAT® nose piece
  • Zinc Electroplated to 8µm with trivalent chromate - 120/24
  • U.S. Patent No. 7,713,011
Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number RFL2-470-3.3
Product Name Blind Rivet Nut with Floating Threads RIV-FLOAT Large Flange
Type Cage Nut; Flange Nut; Rivet Nut
Size M4
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Panel Nut-1/4-32 Thread - 1448 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 1/4"
Material Bronze
Finish Nickel Plated
View Details
2 suppliers
Wheel Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Locknut (optional feature); Other (optional feature); 60 Degree, 90 Degree, And Radiused Face Available; Optional Nylon Inserts and Patches
Size 7/16"; 1/2"; 5/8"; 3/4"
Material Steel
View Details
5.5mm Across Flats, 2.4 Thick, M3 Thread, Alloy Steel Hexagonal Nut - MD0934MQO030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M3
Material Steel
View Details
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M10 x 1.5 - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size M10
Material Steel; Low Carbon Steel
View Details