Sherex Fastening Solutions Small Flange Rivet Nut, UKO Series Steel TU-SM4UKO30

Description
Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Small Flange Rivet Nut, UKO Series Steel - TU-SM4UKO30 - Sherex Fastening Solutions
Tonawanda, NY, USA
Small Flange Rivet Nut, UKO Series Steel
TU-SM4UKO30
Small Flange Rivet Nut, UKO Series Steel TU-SM4UKO30
Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Small Flange European Style
Smaller flange head and round shank body gives a near flush installation in to the parent material.

Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel

Grip range can be affected by parent material and hole size.
Sherex recommends trial installations to determine the proper grip range for the application.

Closed End sizes available: M4, M5, M6, and M8
Also available with imperial threads - minimum order quantity is 25,000 pieces

*316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries.

Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number TU-SM4UKO30
Product Name Small Flange Rivet Nut, UKO Series Steel
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Threaded Ribbed Locknuts - 6011125 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M25
Material Bronze
View Details
2 suppliers
Hex M3 Nut - KA1-4300000 - Harwin Plc
Specs
Type Hex Nut
Size M3
View Details
Jam Nuts - 60962 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 3/4"; 3/4-16
Material Steel; C1018 Low Carbon Steel
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details