Prebulbed Slotted Body Series
Installs into single, variable or multiple thickness materials.
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Can be installed with spin spin tooling.
Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn 8, Type II
Special finish or material available upon request.
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners
| Sherex Fastening Solutions | |
|---|---|
| Product Category | Nuts |
| Product Number | CPB2-610-12.7 |
| Product Name | Round Body Rivet Nut CPB Series Steel - Metric |
| Type | Anchor Nut |