Sherex Fastening Solutions Blind Rivet Nut with Floating Threads RIV-FLOAT Small Flange Series - Inch RFK2-1032-150

Description
Introducing the next generation of fastening technology; an innovative rivet nut with internally floating threads called: RIV-FLOAT® The internally floating threads on RIV-FLOAT® allow for component attachments in off center applications and can accommodate for tolerance stack up in the manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out. RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating nut plates or weld nuts are typically used. .020" radial float Large (RFL) and Small (RFK) Flange series available Mechanically Locked version available Installed with MS 50 Hydro-Pneumatic tool with RIV-FLOAT® nose piece Zinc Electroplated to 8µm with trivalent chromate - 120/24 U.S. Patent No. 7,713,011
Description
Introducing the next generation of fastening technology; an innovative rivet nut with internally floating threads called: RIV-FLOAT® The internally floating threads on RIV-FLOAT® allow for component attachments in off center applications and can accommodate for tolerance stack up in the manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out. RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating nut plates or weld nuts are typically used. .020" radial float Large (RFL) and Small (RFK) Flange series available Mechanically Locked version available Installed with MS 50 Hydro-Pneumatic tool with RIV-FLOAT® nose piece Zinc Electroplated to 8µm with trivalent chromate - 120/24 U.S. Patent No. 7,713,011

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet Nut  with Floating Threads RIV-FLOAT Small Flange Series - Inch - RFK2-1032-150 - Sherex Fastening Solutions
Tonawanda, NY, USA
Blind Rivet Nut with Floating Threads RIV-FLOAT Small Flange Series - Inch
RFK2-1032-150
Blind Rivet Nut with Floating Threads RIV-FLOAT Small Flange Series - Inch RFK2-1032-150
Introducing the next generation of fastening technology; an innovative rivet nut with internally floating threads called: RIV-FLOAT® The internally floating threads on RIV-FLOAT® allow for component attachments in off center applications and can accommodate for tolerance stack up in the manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out. RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating nut plates or weld nuts are typically used. .020" radial float Large (RFL) and Small (RFK) Flange series available Mechanically Locked version available Installed with MS 50 Hydro-Pneumatic tool with RIV-FLOAT® nose piece Zinc Electroplated to 8µm with trivalent chromate - 120/24 U.S. Patent No. 7,713,011

Introducing the next generation of fastening technology; an innovative rivet nut with internally floating threads called:

RIV-FLOAT®

The internally floating threads on RIV-FLOAT® allow for component attachments in off center applications and can accommodate for tolerance stack up in the manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out.

RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating nut plates or weld nuts are typically used.

  • .020" radial float
  • Large (RFL) and Small (RFK) Flange series available
  • Mechanically Locked version available
  • Installed with MS 50 Hydro-Pneumatic tool with RIV-FLOAT® nose piece
  • Zinc Electroplated to 8µm with trivalent chromate - 120/24
  • U.S. Patent No. 7,713,011
Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number RFK2-1032-150
Product Name Blind Rivet Nut with Floating Threads RIV-FLOAT Small Flange Series - Inch
Type Cage Nut; Flange Nut; Rivet Nut
Size #10
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Threaded Locknuts - 7211887 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size PG29
Material Bronze
View Details
Slotted M3 Nut - KA1-4240000 - Harwin Plc
Specs
Type Round Nut
Size M3
View Details
Jam Nuts - 60963 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 7/8"; 7/8-14
Material Steel; C1018 Low Carbon Steel
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details