Sherex Fastening Solutions Round Body Rivet Nuts CA Series Steel - Inch CA-1024S-130

Description
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in closed end, keyed and countersunk head designs. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in closed end, keyed and countersunk head designs. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nuts CA Series Steel - Inch - CA-1024S-130 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nuts CA Series Steel - Inch
CA-1024S-130
Round Body Rivet Nuts CA Series Steel - Inch CA-1024S-130
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in closed end, keyed and countersunk head designs. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
CA style rivet nuts are available in closed end, keyed and countersunk head designs.
Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number CA-1024S-130
Product Name Round Body Rivet Nuts CA Series Steel - Inch
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Nut - BJ754 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Size M6; M8; M10; M12; M16
Material Steel
Finish Black Oxide
View Details
Nylon Insert Hex Jam Lock Nuts - NTE Series - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material Steel
View Details
Panel Nut-5/16-32 Thread - 1472 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 5/16"
Material Bronze
Finish Nickel Plated
View Details
2 suppliers
T-Slot Nuts - 43410 - Jergens, Inc.
Specs
Size 3/4"; 3/4-10
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details