Sherex Fastening Solutions Round Body Rivet Nut CAL Series Steel - Inch CAL2-3716-150

Description
Large Flange Knurled Body Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAL style rivet nuts are available in sealed, closed end, and wedge head designs by special order. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Large Flange Knurled Body Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAL style rivet nuts are available in sealed, closed end, and wedge head designs by special order. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nut CAL Series Steel - Inch - CAL2-3716-150 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nut CAL Series Steel - Inch
CAL2-3716-150
Round Body Rivet Nut CAL Series Steel - Inch CAL2-3716-150
Large Flange Knurled Body Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAL style rivet nuts are available in sealed, closed end, and wedge head designs by special order. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Large Flange Knurled Body Thin Wall Series
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
CAL style rivet nuts are available in sealed, closed end, and wedge head designs by special order.
Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II
Special finish or material available upon request.
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number CAL2-3716-150
Product Name Round Body Rivet Nut CAL Series Steel - Inch
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Threaded Ribbed Locknuts - 6011125 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M25
Material Bronze
View Details
2 suppliers
Spherical Flange Nuts - 39709 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details