Sherex Fastening Solutions Round Body Rivet Nut, UPO Series 304 Stainless Steel TU-SSM5UPO50

Description
Large Flange European Style Large flange provides increased strength and better containment of round or oversized holes Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finish: Plain (Special finish or material available upon request) Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Large Flange European Style Large flange provides increased strength and better containment of round or oversized holes Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finish: Plain (Special finish or material available upon request) Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nut, UPO Series 304 Stainless Steel - TU-SSM5UPO50 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nut, UPO Series 304 Stainless Steel
TU-SSM5UPO50
Round Body Rivet Nut, UPO Series 304 Stainless Steel TU-SSM5UPO50
Large Flange European Style Large flange provides increased strength and better containment of round or oversized holes Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finish: Plain (Special finish or material available upon request) Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Large Flange European Style
Large flange provides increased strength and better containment of round or oversized holes

Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel

Grip range can be affected by parent material and hole size.
Sherex recommends trial installations to determine the proper grip range for the application.

Closed End sizes available: M4, M5, M6, and M8
Also available with imperial threads - minimum order quantity is 25,000 pieces

*316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries.

Finish: Plain
(Special finish or material available upon request)
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number TU-SSM5UPO50
Product Name Round Body Rivet Nut, UPO Series 304 Stainless Steel
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flange Nuts - 19904 - Jergens, Inc.
Specs
Type Flange Nut
Size 3/8"; 3/8-16
Material Steel; Low Carbon Steel
View Details
Self-Sealing SEELNUT - Nutzilla - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size M90
Features Vibration Dampening
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
2 in. Size Wing Nut|Master File - GJN-200 - Kuriyama of America, Inc.
Specs
Type Wing Nut
Size 2"; 2
View Details