Sherex Fastening Solutions Round Body Rivet Nut, UPO Series 304 Stainless Steel TU-SSM10UPO30

Description
Large Flange European Style Large flange provides increased strength and better containment of round or oversized holes Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finish: Plain (Special finish or material available upon request) Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Large Flange European Style Large flange provides increased strength and better containment of round or oversized holes Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finish: Plain (Special finish or material available upon request) Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nut, UPO Series 304 Stainless Steel - TU-SSM10UPO30 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nut, UPO Series 304 Stainless Steel
TU-SSM10UPO30
Round Body Rivet Nut, UPO Series 304 Stainless Steel TU-SSM10UPO30
Large Flange European Style Large flange provides increased strength and better containment of round or oversized holes Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finish: Plain (Special finish or material available upon request) Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Large Flange European Style
Large flange provides increased strength and better containment of round or oversized holes

Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel

Grip range can be affected by parent material and hole size.
Sherex recommends trial installations to determine the proper grip range for the application.

Closed End sizes available: M4, M5, M6, and M8
Also available with imperial threads - minimum order quantity is 25,000 pieces

*316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries.

Finish: Plain
(Special finish or material available upon request)
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number TU-SSM10UPO30
Product Name Round Body Rivet Nut, UPO Series 304 Stainless Steel
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

PEMSERT® Self-Clinching Flush Fasteners Nuts - F4-0420-1 - PennEngineering®
Specs
Type Self-Clinching Nut
Size 1/4"
Material Stainless Steel
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Spherical Flange Nut - BJ741 - Imao-Fixtureworks
Specs
Size M6; M8; M10; M12; M16; M20; M24
Material Steel
Finish Black Oxide
View Details
Nut - 4032D60060129 - BUMAX®
Specs
Type Hex Nut
Size M6
Material Stainless Steel; Duplex
View Details