Small Flange Knurled Body Thin Wall Series
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
CAK style nuts are available closed end designs.Other specials available upon request
Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners
| Sherex Fastening Solutions | |
|---|---|
| Product Category | Nuts |
| Product Number | CAK2-1032-130 |
| Product Name | Round Body Rivet Nut CAK Series Steel - Inch |
| Type | Anchor Nut |