Sherex Fastening Solutions Round Body Rivet Nut CPB Series Steel - Inch CPB2-1032-320

Description
Prebulbed Slotted Body Series Installs into single, variable or multiple thickness materials. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Can be installed with spin spin tooling. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn 8, Type II Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Prebulbed Slotted Body Series Installs into single, variable or multiple thickness materials. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Can be installed with spin spin tooling. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn 8, Type II Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nut CPB Series Steel - Inch - CPB2-1032-320 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nut CPB Series Steel - Inch
CPB2-1032-320
Round Body Rivet Nut CPB Series Steel - Inch CPB2-1032-320
Prebulbed Slotted Body Series Installs into single, variable or multiple thickness materials. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Can be installed with spin spin tooling. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn 8, Type II Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Prebulbed Slotted Body Series
Installs into single, variable or multiple thickness materials.
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Can be installed with spin spin tooling.
Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn 8, Type II
Special finish or material available upon request.

Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number CPB2-1032-320
Product Name Round Body Rivet Nut CPB Series Steel - Inch
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - LAS-024-2MD - bisco industries
Specs
Type Self-Clinching Nut
Size #10; 0.190-24 (#10-24)
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Spherical Flange Nut - BJ741 - Imao-Fixtureworks
Specs
Size M6; M8; M10; M12; M16; M20; M24
Material Steel
Finish Black Oxide
View Details
Nut - 4032D60200129 - BUMAX®
Specs
Type Hex Nut
Size M20
Material Stainless Steel; Duplex
View Details