Sherex Fastening Solutions Round Body Rivet Nut CFT Series Steel - Metric CFT2-8125

Description
Cadmium Free Small Flange 360° Swaging Series Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFT Series available in different finishes Use prefix CAT to receive parts with cadmium finish Special sizes available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners CFT Series is NOW AVAILABLE in a proprietary Tin Plated, RoHS Compliant finish!
Description
Cadmium Free Small Flange 360° Swaging Series Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFT Series available in different finishes Use prefix CAT to receive parts with cadmium finish Special sizes available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners CFT Series is NOW AVAILABLE in a proprietary Tin Plated, RoHS Compliant finish!

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nut CFT Series Steel - Metric - CFT2-8125 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nut CFT Series Steel - Metric
CFT2-8125
Round Body Rivet Nut CFT Series Steel - Metric CFT2-8125
Cadmium Free Small Flange 360° Swaging Series Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFT Series available in different finishes Use prefix CAT to receive parts with cadmium finish Special sizes available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners CFT Series is NOW AVAILABLE in a proprietary Tin Plated, RoHS Compliant finish!

Cadmium Free Small Flange 360° Swaging Series
Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
CFT Series available in different finishes
Use prefix CAT to receive parts with cadmium finish
Special sizes available upon request.
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners
CFT Series is NOW AVAILABLE in a proprietary Tin Plated,
RoHS Compliant finish!

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number CFT2-8125
Product Name Round Body Rivet Nut CFT Series Steel - Metric
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric - CLS-M2-2 - PennEngineering®
Specs
Type Self-Clinching Nut
Size M2
Material Stainless Steel
View Details
2 suppliers
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Quick Fastening Nut - BJ757 - Imao-Fixtureworks
Specs
Size M5; M6; M8; M10; M12
Material Steel
Finish Black Oxide
View Details
Nut - 4032A4/316L0160109 - BUMAX®
Specs
Type Hex Nut
Size M16
Material Stainless Steel; Austenitic
View Details