Sherex Fastening Solutions Round Body Rivet Nut CAL Series Steel - Metric CAL2-1015-3.8

Description
Large Flange Knurled Body Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAL style rivet nuts are available in sealed, closed end, and wedge head designs by special order. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Large Flange Knurled Body Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAL style rivet nuts are available in sealed, closed end, and wedge head designs by special order. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nut CAL Series Steel - Metric - CAL2-1015-3.8 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nut CAL Series Steel - Metric
CAL2-1015-3.8
Round Body Rivet Nut CAL Series Steel - Metric CAL2-1015-3.8
Large Flange Knurled Body Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAL style rivet nuts are available in sealed, closed end, and wedge head designs by special order. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Large Flange Knurled Body Thin Wall Series
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
CAL style rivet nuts are available in sealed, closed end, and wedge head designs by special order.
Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number CAL2-1015-3.8
Product Name Round Body Rivet Nut CAL Series Steel - Metric
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - FEO-832-EF - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Coupling Nut - BJ744 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Cage Nut
Size M6; M8; M10; M12; M16; M20; M24
Material Steel
View Details
Lock Nut - BULOCKFA4/316L1288 - BUMAX®
Specs
Type Hex Nut
Size M12
Material Stainless Steel; Austenitic
View Details