Sherex Fastening Solutions Round Body Rivet Nuts CFW Series Steel - Inch CFW2-0632

Description
Cadmium Free Knurled Body 360° Swaging Series. Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFW Series available in different finishes Use prefix CAW to receive parts with cadmium finish Special sizes available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners CFW Series is NOW AVAILABLE in a proprietary Tin Plated, RoHS Compliant finish!
Description
Cadmium Free Knurled Body 360° Swaging Series. Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFW Series available in different finishes Use prefix CAW to receive parts with cadmium finish Special sizes available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners CFW Series is NOW AVAILABLE in a proprietary Tin Plated, RoHS Compliant finish!

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nuts CFW Series Steel - Inch - CFW2-0632 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nuts CFW Series Steel - Inch
CFW2-0632
Round Body Rivet Nuts CFW Series Steel - Inch CFW2-0632
Cadmium Free Knurled Body 360° Swaging Series. Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFW Series available in different finishes Use prefix CAW to receive parts with cadmium finish Special sizes available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners CFW Series is NOW AVAILABLE in a proprietary Tin Plated, RoHS Compliant finish!

Cadmium Free Knurled Body 360° Swaging Series.
Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
CFW Series available in different finishes
Use prefix CAW to receive parts with cadmium finish
Special sizes available upon request.
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners
CFW Series is NOW AVAILABLE in a proprietary Tin Plated,
RoHS Compliant finish!

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number CFW2-0632
Product Name Round Body Rivet Nuts CFW Series Steel - Inch
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Locknuts - 6010150 - Galco Industrial Electronics
Specs
Type Locknut
View Details
Hex M3 Nut - KA1-4300000 - Harwin Plc
Specs
Type Hex Nut
Size M3
View Details
Heavy Duty Hex Nuts - 20711 - Jergens, Inc.
Specs
Type Hex Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details