Sherex Fastening Solutions Round Body Rivet Nuts CA Series Steel - Inch CA-3716S-115

Description
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in closed end, keyed and countersunk head designs. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in closed end, keyed and countersunk head designs. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nuts CA Series Steel - Inch - CA-3716S-115 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nuts CA Series Steel - Inch
CA-3716S-115
Round Body Rivet Nuts CA Series Steel - Inch CA-3716S-115
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in closed end, keyed and countersunk head designs. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
CA style rivet nuts are available in closed end, keyed and countersunk head designs.
Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number CA-3716S-115
Product Name Round Body Rivet Nuts CA Series Steel - Inch
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Glass-Filled PTFE Nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
5mm Across Flats, 2 Thick, M2.5 Thread, Alloy Steel Hexagonal Nut - MD0934MXO025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M2.5
Material Stainless Steel
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details