Small Flange, Smooth Body, Thin Wall Series. Low profile
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III
Special finish or material available upon request.
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners
| Sherex Fastening Solutions | |
|---|---|
| Product Category | Nuts |
| Product Number | CAO2-3716-200 |
| Product Name | Round Body Rivet Nut CAO Series Steel - Inch |
| Type | Anchor Nut |