Sherex Fastening Solutions Hex Body Rivet Nut CAH Series Steel - Inch CAH2-3124-150

Description
Half Hex Body Large Flange Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAH style rivet nuts are available in sealed head, and closed end designs. Other specials available upon request. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Half Hex Body Large Flange Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAH style rivet nuts are available in sealed head, and closed end designs. Other specials available upon request. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Hex Body Rivet Nut CAH Series Steel - Inch - CAH2-3124-150 - Sherex Fastening Solutions
Tonawanda, NY, USA
Hex Body Rivet Nut CAH Series Steel - Inch
CAH2-3124-150
Hex Body Rivet Nut CAH Series Steel - Inch CAH2-3124-150
Half Hex Body Large Flange Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAH style rivet nuts are available in sealed head, and closed end designs. Other specials available upon request. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Half Hex Body Large Flange Thin Wall Series
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
CAH style rivet nuts are available in sealed head, and closed end designs. Other specials available upon request.
Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II
Special finish or material available upon request.
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number CAH2-3124-150
Product Name Hex Body Rivet Nut CAH Series Steel - Inch
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - FEO-440-MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #4; 0.112-40 (#4-40)
Material Stainless Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Spherical Flange Assemblies - BJ739 - Imao-Fixtureworks
Specs
Type Flange Nut
Size M6; M8; M10; M12; M16; M20
Material Steel
View Details
Nut - 934UA4/316L3888 - BUMAX®
Specs
Type Hex Nut
Material Stainless Steel; Austenitic
Standards ASME/ANSI; ASME B18.2.2
View Details