Sherex Fastening Solutions Round Body Rivet Nut CAK Series Steel - Inch CAK2-3118-312

Description
Small Flange Knurled Body Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAK style nuts are available closed end designs.Other specials available upon request Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Small Flange Knurled Body Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAK style nuts are available closed end designs.Other specials available upon request Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nut CAK Series Steel - Inch - CAK2-3118-312 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nut CAK Series Steel - Inch
CAK2-3118-312
Round Body Rivet Nut CAK Series Steel - Inch CAK2-3118-312
Small Flange Knurled Body Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAK style nuts are available closed end designs.Other specials available upon request Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Small Flange Knurled Body Thin Wall Series
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
CAK style nuts are available closed end designs.Other specials available upon request
Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II
Special finish or material available upon request

Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number CAK2-3118-312
Product Name Round Body Rivet Nut CAK Series Steel - Inch
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Nut - BJ754 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Size M6; M8; M10; M12; M16
Material Steel
Finish Black Oxide
View Details
1/4-20 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts - A 9X23-2520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut; Locknut
Size 1/4"
Material Stainless Steel
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details