Sherex Fastening Solutions Round Body Rivet Nuts UKO Series Aluminum TU-AM6UKO30

Description
Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finish: Plain (Special finish or material available upon request) Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finish: Plain (Special finish or material available upon request) Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nuts UKO Series  Aluminum - TU-AM6UKO30 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nuts UKO Series Aluminum
TU-AM6UKO30
Round Body Rivet Nuts UKO Series Aluminum TU-AM6UKO30
Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finish: Plain (Special finish or material available upon request) Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Small Flange European Style
Smaller flange head and round shank body gives a near flush installation in to the parent material.

Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel

Grip range can be affected by parent material and hole size.
Sherex recommends trial installations to determine the proper grip range for the application.

Closed End sizes available: M4, M5, M6, and M8
Also available with imperial threads - minimum order quantity is 25,000 pieces

*316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries.

Finish: Plain
(Special finish or material available upon request)
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number TU-AM6UKO30
Product Name Round Body Rivet Nuts UKO Series Aluminum
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M8 x 1.25 - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size M8
Material Steel; Low Carbon Steel
View Details